EN
  • EN
  • DE

PST3226NR

Part No PST3226NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282143-PST3226NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3226NR CAD Model

Description

The Mitsumi PST3226NR is a reset IC (integrated circuit) designed to monitor voltage levels and provide a reset signal to microprocessors or microcontrollers when the voltage falls below a certain threshold. This functionality is crucial in preventing erratic behavior and data corruption in electronic systems during power-up, power-down, or brownout conditions. The PST3226NR is characterized by its high accuracy and low current consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications

  • Microcontroller-based systems: Ensuring proper initialization and preventing data corruption.
  • Battery-powered devices: Monitoring battery voltage and initiating a reset when the voltage is too low.
  • Industrial control systems: Protecting sensitive electronic components from voltage fluctuations.
  • Automotive electronics: Providing a reliable reset signal in harsh automotive environments.
  • Consumer electronics: Enhancing system stability and preventing malfunctions.

Features

  • Precise voltage detection: Accurately monitors voltage levels.
  • Low current consumption: Minimizes power drain in battery-operated devices.
  • Open-drain output: Offers flexibility in connecting to various microcontrollers.
  • Compact package: Suitable for space-constrained applications.
  • Wide operating temperature range: Ensures reliable operation in diverse environments.

Benefits

  • Prevents system malfunctions: Protects against data corruption and erratic behavior.
  • Ensures proper initialization: Guarantees a clean start-up for microcontrollers.
  • Extends battery life: Minimizes power consumption in portable devices.
  • Enhances system reliability: Provides a stable and predictable operating environment.
  • Simplifies system design: Reduces the need for external components.

The PST3226NR typically features a precise voltage detection threshold, often around 2.6V. When the supply voltage drops below this threshold, the IC asserts a reset signal, holding the microcontroller in a reset state until the voltage recovers. The open-drain output allows for flexible connection to various microcontroller reset inputs, often requiring a pull-up resistor. It is designed to operate over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in demanding environments. The small package size makes it suitable for integration into densely populated circuit boards.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess