EN
  • EN
  • DE

MM3563B09RRE

Part No MM3563B09RRE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, SECOND PROTECTIO / Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Mitsumi
Series MM3563B
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 3
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package SSON-6A
Base Product Number MM3563
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885195-MM3563B09RRE
Ultra Librarian 3D Model Ultra Librarian MM3563B09RRE CAD Model

Description

The MM3563B09RRE is another battery management IC from Mitsumi's MM3563B series.

  • Series: MM3563B
  • Function: Battery protection
  • Compatible Battery: Lithium ion/polymer batteries
  • Protection Features: Over voltage
  • Number of Cells: 1 to 3
  • Package Type: 6-WFDFN Exposed Pad
  • Temperature Range: -40°C to 110°C
  • ECCN: EAR99
  • MSL Level: 2 (1 year)
  • Product Status: Active
  • Packaging: Tape and reel

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess