EN
  • EN
  • DE

MM3474P04VBE

Part No MM3474P04VBE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Mitsumi Electric Company Ltd
Series MM3474
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package TSOP-20D
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2508-MM3474P04VBETR
Standard Package 2,000
Win Source Part Number 1192485-MM3474P04VBE
Ultra Librarian 3D Model Ultra Librarian MM3474P04VBE CAD Model

Description

The Mitsumi MM3474P04VBE is an integrated circuit (IC) battery management electronic component that is part of the MM3474 series. This product has a tape and reel packaging with a standard package of 2,000 units.

  • Series: MM3474
  • Packaging: tape and reel
  • Standard Package: 2,000 units
  • Mounting: surface-mounted device (SMD)
  • Function: battery protection unit with fault protection for overcurrent and overvoltage
  • Battery Compatibility: lithium ion/polymer batteries with 3-5 cells
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess