EN
  • EN
  • DE

MM3416Z10NRE

Part No MM3416Z10NRE
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831092-MM3416Z10NRE
Ultra Librarian 3D Model Ultra Librarian MM3416Z10NRE CAD Model

Description

The MM3416Z10NRE is a voltage detector IC manufactured by Mitsumi Electric. This device is designed to monitor voltage levels within an electronic circuit and generate a reset signal when the voltage falls below a predefined threshold. This is crucial for preventing malfunctions, protecting data, and ensuring the stable operation of electronic systems.

Applications

  • Microcontroller Systems: Provides a reliable reset signal to microcontrollers during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to trigger protective measures.
  • Real-Time Clocks (RTC): Ensures accurate timekeeping by providing a reset signal to the RTC when the voltage is unstable.
  • Memory Protection: Prevents data corruption in volatile memory during power failures or brownouts.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers a reset when the voltage drops below the threshold.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-operated devices.
  • Open-Drain Output: Offers flexibility in interfacing with various microcontroller and logic circuits.
  • Small Package Size: Ideal for space-constrained applications.
  • Hysteresis: Prevents oscillations and false resets due to noise or minor voltage fluctuations.

Benefits

  • Improved System Reliability: Ensures stable and predictable system operation by preventing erratic behavior during voltage fluctuations.
  • Data Protection: Safeguards data stored in memory from corruption during power outages or brownout situations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: The integrated voltage detection simplifies circuit design and reduces the need for external components.
  • Enhanced Safety: Protects sensitive electronic components from potential damage due to undervoltage conditions.

Technical Specifications

While specific details require the official Mitsumi datasheet, typical parameters for the MM3416Z10NRE and similar voltage detectors include:

  • Detection Voltage: Likely around 1.0V (deduced from the '10' in the part number, but this is not definitive and the datasheet should be consulted).
  • Operating Voltage Range: Typically 1.0V to 5.5V.
  • Supply Current: Typically less than 1 μA.
  • Output Type: Open-drain N-channel MOSFET.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: SOT-23 or similar small package.

The MM3416Z10NRE provides a reliable and efficient solution for voltage monitoring and system reset in a variety of electronic applications, ensuring system stability and preventing data loss.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,494 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess