EN
  • EN
  • DE

IC-PST8145UR

Part No IC-PST8145UR
Manufacturer Mitsumi
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1064071-IC-PST8145UR
Categories PMIC - Supervisors
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IC-PST8145UR CAD Model

Description

The IC-PST8145UR is a voltage supervisor IC manufactured by Mitsumi. These integrated circuits are designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up or operates correctly, preventing erratic behavior or data corruption caused by voltage fluctuations.

Applications

  • Microcontroller-based systems
  • Embedded systems
  • Power supply monitoring
  • Battery-powered devices
  • Automotive electronics

Features

  • Voltage monitoring: Monitors a specific voltage level.
  • Reset output: Provides a reset signal when the voltage drops below the threshold.
  • Precise detection voltage: Offers accurate voltage detection for reliable system operation.
  • Low current consumption: Minimizes power usage in the system.
  • Small package size: Allows for compact designs and easy integration.

Benefits

  • Ensures system stability: Prevents system malfunction due to voltage drops.
  • Protects data integrity: Prevents data corruption during voltage fluctuations.
  • Reliable operation: Provides a reliable reset signal for proper system startup.
  • Extends battery life: Low current consumption contributes to longer battery life in portable devices.
  • Simplifies system design: Easy to integrate into various electronic circuits.

Additional Details

Voltage supervisors like the IC-PST8145UR are essential components in modern electronic devices. They are used to safeguard the system's operation by monitoring the voltage supply and generating a reset signal when the voltage falls out of the acceptable range. This is particularly important in applications where data integrity and system stability are critical, such as in embedded systems, automotive electronics, and industrial control systems. The specific voltage threshold and other characteristics of the IC-PST8145UR can be found in the product datasheet.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess