EN
  • EN
  • DE

SKS30-06AT-G

Part No SKS30-06AT-G
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 324718-SKS30-06AT-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKS30-06AT-G CAD Model

Description

The SKS30-06AT-G is a surface-mount type small power supply switch manufactured by Mitsubishi. Designed for power switching applications, this component provides a compact and reliable solution for various electronic devices.

Applications

  • Power Supplies
  • Industrial Automation Systems
  • Consumer Electronics
  • Telecommunications Infrastructure
  • Lighting Control

Features

  • Surface Mount Device (SMD): Facilitates automated assembly and soldering processes.
  • Compact Size: Enables high-density board layouts and miniaturization of electronic devices.
  • High Reliability: Ensures consistent performance and long operational life.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • Optimized Power Switching: Efficiently switches power in various electronic circuits.

Benefits

  • Simplified Manufacturing: Surface mount design reduces assembly time and costs.
  • Space Saving: Small footprint allows for integration into compact electronic products.
  • Consistent Performance: Reliable design ensures stable operation in diverse environmental conditions.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.
  • Efficient Power Management: Provides optimal power switching capabilities for different applications.

Additional Details

The SKS30-06AT-G power supply switch is a crucial component in many electronic devices. Its rugged design and surface mount compatibility make it a cost-effective and reliable choice for numerous industrial and commercial applications. The switch's precise switching characteristics are vital for maintaining optimal performance in sensitive electronic circuits. The compact form factor is especially beneficial in applications where space is limited.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess