EN
  • EN
  • DE

RT1N441C-T01-1

Part No RT1N441C-T01-1
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299725-RT1N441C-T01-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N441C-T01-1 CAD Model

Description

The RT1N441C-T01-1 is a transient voltage suppressor (TVS) diode manufactured by Mitsubishi. This component is specifically designed to safeguard sensitive electronic devices from the detrimental effects of voltage surges, such as those caused by electrostatic discharge (ESD), lightning strikes, or inductive load switching. The primary function of this TVS diode is to swiftly clamp overvoltage events, thereby preventing damage to downstream circuitry.

Applications

  • Consumer electronics: Protection for smartphones, tablets, and other portable devices.
  • Industrial control systems: Safeguarding sensitive control circuitry from voltage transients.
  • Automotive electronics: Protecting automotive ECUs and sensor interfaces.
  • Telecommunications equipment: Ensuring reliable operation of communication lines and devices.
  • Networking devices: Protection for Ethernet ports and other network interfaces.

Features

  • Unidirectional configuration: Provides protection against positive voltage transients.
  • Low clamping voltage: Limits the voltage across the protected device during a surge event.
  • Fast response time: Quickly reacts to transient voltage events, minimizing the risk of damage.
  • Small surface mount package: Allows for compact and efficient board designs.
  • High surge current capability: Can withstand high transient currents without failure.

Benefits

  • Improved product reliability: Minimizes the risk of failure due to voltage surges.
  • Reduced warranty costs: Lowers the likelihood of product returns due to surge-related damage.
  • Enhanced system performance: Ensures stable operation even in the presence of voltage transients.
  • Extended product lifespan: Protects sensitive components from premature failure.
  • Simplified circuit design: Easy to integrate into existing circuit layouts.

Additional Details

The RT1N441C-T01-1 is characterized by parameters such as its reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse current. The reverse standoff voltage is the maximum voltage that the diode can withstand in the reverse direction without conducting. The breakdown voltage is the voltage at which the diode starts to conduct significantly in the reverse direction. The clamping voltage is the maximum voltage that the diode will allow to pass through during a surge event. The peak pulse current is the maximum surge current that the diode can withstand. It's important to consult the manufacturer's datasheet for detailed specifications to ensure that the diode is suitable for the intended application. The device is typically mounted using surface mount technology (SMT). The 'T01-1' suffix likely refers to a specific packaging or tape and reel configuration. This TVS diode is constructed using silicon technology for robust and reliable performance.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess