The RT1N436C-T12-T is a silicon epitaxial planar type transistor manufactured by Mitsubishi. The “-T12-T” suffix indicates a specific packaging configuration for automated assembly. It is designed for use in switching and amplification applications.
Applications
- Switching circuits
- Amplification circuits
- Inverter circuits
- DC-DC converters
- Power management systems
Features
- Low collector saturation voltage
- High-speed switching
- Excellent linearity
- High collector current capability
- Surface mount package with T12-T taping specification for automated assembly
Benefits
- Efficient switching performance reduces power loss.
- Improved circuit performance due to low saturation voltage.
- Streamlined automated assembly processes due to optimized packaging.
- Reliable operation in various environmental conditions.
- Simplified circuit design due to its excellent linearity.
Specifications
The electrical specifications of the RT1N436C-T12-T are generally consistent with the RT1N436C. Key specifications include:
- Collector-Emitter Voltage (VCEO): Typically around 50V
- Collector Current (IC): Typically around 2A
- Power Dissipation (PC): Typically around 1W
- DC Current Gain (hFE): Typically between 100 and 300 (This varies depending on the specific grade)
- Operating Temperature: -55°C to +150°C
- Packaging: T12-T, denoting a particular tape and reel configuration optimized for automated pick-and-place equipment. The 'T' likely refers to tape characteristics.
The precise details of the T12-T packaging (e.g., tape width, component pitch, reel size) will be documented in the manufacturer's datasheet. This packaging is designed to ensure proper component orientation and reliable feeding during automated assembly. Always consult the datasheet for specific details.