The RA03M8894M is a MOS Field Effect Transistor (MOSFET) power amplifier module designed for use in VHF band mobile radio applications. It is manufactured by Mitsubishi and offers robust performance and high efficiency in a compact package.
Applications
- VHF band mobile radio transmitters
- Land mobile radio systems
- Amateur radio transceivers
- Wireless communication devices
Features
- High power gain
- High efficiency
- Low distortion
- Compact size
- Over-voltage protection
- Over-current protection
Benefits
- Extended operating range for mobile radios
- Reduced power consumption, leading to longer battery life
- Improved signal quality and clarity
- Easy integration into existing radio systems
- Enhanced reliability and durability
Additional Details
The RA03M8894M operates in the VHF frequency range, typically between 87.5 MHz and 108 MHz. It requires a supply voltage of approximately 12.5V DC and delivers an output power of around 3 Watts. The module incorporates internal matching circuitry to simplify the design process and optimize performance. Its robust design ensures reliable operation even under harsh environmental conditions. The device is also designed with protection circuits to prevent damage from over-voltage and over-current conditions, increasing its lifespan. It is crucial to adhere to the manufacturer's recommended operating conditions and heat sinking requirements to ensure optimal performance and longevity of the module.