EN
  • EN
  • DE

PM150RSE120

Part No PM150RSE120
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 277619-PM150RSE120
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM150RSE120 CAD Model

Description

The PM150RSE120 is an intelligent power module (IPM) manufactured by Mitsubishi Electric. These modules are designed for use in a variety of applications requiring efficient and reliable power control.

Applications

  • AC Servo Motor Drives: Used in industrial automation and robotics.
  • Inverter Applications: Employed in variable frequency drives (VFDs) for motor speed control.
  • Uninterruptible Power Supplies (UPS): Provides backup power for critical systems.
  • Welding Machines: Powers the welding process with precision.
  • Power Factor Correction (PFC) Circuits: Improves the efficiency of power systems.

Features

  • Integrated Gate Drivers: Simplifies the design and reduces the component count.
  • Overcurrent Protection: Protects the module from damage due to excessive current.
  • Short-Circuit Protection: Safeguards the module against short circuits.
  • Undervoltage Lockout (UVLO): Prevents operation when the voltage is too low.
  • Thermal Shutdown: Shuts down the module when the temperature exceeds the limit.
  • Low Saturation Voltage: Minimizes power losses.
  • High-Speed Switching: Enables high-frequency operation.
  • Isolated Baseplate: Provides electrical isolation for safety.

Benefits

  • Improved System Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Reliability: Protects against damage due to overcurrent, short circuits, and overtemperature.
  • Simplified System Design: Reduces the component count and simplifies the design process.
  • Reduced System Size: Compact module size allows for smaller system designs.
  • Lower System Cost: Reduces the overall cost of the system.

Additional Details

The PM150RSE120 features a 1200V voltage rating and a 150A current rating. It uses advanced IGBT (Insulated Gate Bipolar Transistor) technology to achieve high efficiency and low power losses. The module also includes built-in protection features to ensure reliable operation. The typical applications include servo drives, AC motor drives, UPS systems, and welding machines. The module comes in a standard package for easy mounting and integration into various systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess