EN
  • EN
  • DE

M74LS03P

Part No M74LS03P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description Integrated Circuit TTL 74LS03/M74LS03P MITSUBISHI LS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074437-M74LS03P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS03P CAD Model

Description

The M74LS03P is a Quad 2-Input NAND Gate with Open-Collector Outputs, belonging to the 74LS series of logic gates manufactured by Mitsubishi. This device implements the Boolean function Y = A ∧ B (Y = A AND B) with an inverted output, and its open-collector outputs allow for wired-OR logic configurations and interfacing with different voltage levels.

Applications

  • Logic circuits requiring NAND gate functionality
  • Digital systems for implementing combinational logic
  • Interface circuits for connecting different voltage levels
  • Wired-OR logic implementations
  • Simple control circuits

Features

  • Quad 2-input NAND gates: Contains four independent 2-input NAND gates in a single package.
  • Open-collector outputs: Allows for wired-OR connections and voltage level shifting.
  • Low-power Schottky TTL (LS-TTL) technology: Offers a good balance between speed and power consumption.
  • Wide operating voltage range: Operates reliably over a range of supply voltages.
  • DIP-14 package: Easy to prototype and integrate into existing circuits.

Benefits

  • Versatile logic function: NAND gates are fundamental building blocks for digital circuits.
  • Flexible interfacing: Open-collector outputs allow for easy interfacing with other circuits and different voltage levels.
  • Reduced component count: Four gates in one package save space and cost.
  • Reliable performance: LS-TTL technology provides stable and consistent operation.
  • Easy to use: Standard DIP package simplifies prototyping and integration.

Additional Details

The M74LS03P requires an external pull-up resistor connected to the output to define the high logic level. The value of the pull-up resistor depends on the voltage level and the current requirements of the connected circuit. The device operates on a 5V supply voltage. Detailed electrical characteristics such as propagation delay, power dissipation, and input/output voltage levels can be found in the Mitsubishi datasheet. This integrated circuit comes in a 14-pin DIP (Dual In-line Package) suitable for breadboarding and through-hole PCB mounting. It is a widely used component in older digital electronics and educational projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess