EN
  • EN
  • DE

M5M5187AJ-55

Part No M5M5187AJ-55
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074261-M5M5187AJ-55
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M5187AJ-55 CAD Model

Description

The M5M5187AJ-55 is a high-speed 64Kbit static RAM (SRAM) manufactured by Mitsubishi. It is organized as 8K words by 8 bits, offering a compact memory solution with fast access times. This SRAM is designed for applications where quick data retrieval and storage are critical.

Applications

  • Cache memory for microprocessors
  • Buffer memory in data acquisition systems
  • Embedded systems requiring fast memory access
  • Graphics cards
  • Digital signal processing (DSP) applications
  • Networking equipment
  • Medical devices

Features

  • High-Speed Access Time: 55ns access time ensures rapid data retrieval.
  • Organization: Organized as 8K words x 8 bits, providing a total of 64Kbits of memory.
  • Low Power Consumption: Optimized for low power operation, suitable for battery-powered applications.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • Fully Static Operation: No clock or refresh required, reducing complexity and overhead.
  • TTL Compatible Inputs/Outputs: Enables seamless integration with TTL logic circuits.
  • Three-State Outputs: Facilitates easy memory expansion and bus sharing.

Benefits

  • Improved System Performance: Fast access time reduces latency and boosts overall system performance.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Simplified Design: Single power supply and TTL compatibility streamline the design process.
  • Reliable Operation: Fully static operation eliminates the need for refresh cycles, enhancing reliability.
  • Easy Integration: TTL compatible inputs and outputs allow for straightforward interfacing with other components.

The M5M5187AJ-55 SRAM is a reliable and efficient memory solution tailored for high-speed applications. Its combination of fast access times, low power consumption, and easy integration makes it a valuable component in a variety of electronic systems.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess