EN
  • EN
  • DE

M5M51004BJ-20

Part No M5M51004BJ-20
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074235-M5M51004BJ-20
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M51004BJ-20 CAD Model

Description

The Mitsubishi M5M51004BJ-20 is a high-speed, low-power 4,194,304-bit (524,288-word by 8-bit) CMOS static RAM (SRAM) fabricated using advanced silicon-gate technology. It is designed for applications requiring fast access times and minimal power consumption.

Applications:

  • Cache Memory: Used in high-performance computer systems and embedded processors as cache memory to speed up data access.
  • Buffer Memory: Employed as buffer memory in various data processing and communication systems.
  • Image Processing: Found in image processing equipment and systems requiring high-speed memory.
  • Digital Signal Processing (DSP): Utilized in DSP applications where fast data access is critical.
  • Industrial Control Systems: Used in industrial automation and control systems requiring reliable and fast memory.

Features:

  • High Speed: Access time of 20 ns enables rapid data retrieval and processing.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation, suitable for battery-powered applications.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying system design.
  • TTL Compatible: Input and output levels are compatible with TTL logic.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • 524,288-Word by 8-Bit Organization: Provides a memory capacity of 4Mb organized as 524,288 words of 8 bits each.

Benefits:

  • Improved System Performance: Fast access times significantly enhance system performance.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Simplified System Design: Fully static operation eliminates the need for complex timing and refresh circuitry.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability.
  • Easy Integration: TTL compatibility simplifies integration with existing logic circuits.

Additional Details:

The M5M51004BJ-20 is available in a standard package. Its operating temperature range is typically between 0°C and 70°C. It is designed to meet stringent quality and reliability standards, making it suitable for demanding applications.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess