EN
  • EN
  • DE

M5M465165DTP-6

Part No M5M465165DTP-6
Manufacturer Mitsubishi
Catalog Unclassified Memory
Description EDO 4Mx16-60 3.3 4K TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944432-M5M465165DTP-6
Series *
Ultra Librarian 3D Model Ultra Librarian M5M465165DTP-6 CAD Model

Description

The M5M465165DTP-6 is a 65,536K x 16-bit CMOS Dynamic RAM (DRAM) manufactured by Mitsubishi Electric. It's a high-performance memory chip designed for applications requiring fast data access and large memory capacity.

Applications:

  • Workstations
  • Servers
  • High-end printers
  • Graphics cards
  • Industrial control systems

Features:

  • 128Mbit (65,536K x 16) Memory Capacity: Provides ample memory space for data-intensive tasks.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Fast Access Time: The "-6" likely indicates a 60ns access time, enabling rapid data retrieval.
  • High Bandwidth: Supports high data transfer rates for improved system performance.
  • TTL Compatible Inputs/Outputs: Simplifies interfacing with other digital components.

Benefits:

  • Improved System Performance: Fast access time and high bandwidth lead to quicker application execution.
  • Lower Power Consumption: CMOS technology minimizes power consumption, reducing energy costs.
  • Increased System Reliability: High noise immunity ensures stable and reliable operation.
  • Large Memory Capacity: Accommodates large datasets and complex software applications.
  • Easy Integration: TTL compatibility simplifies system design and integration.

Additional Details:

The M5M465165DTP-6 typically operates at a voltage of 3.3V or 5V. It is available in a variety of package types, such as SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package), for easy integration into different circuit board designs. The specific timing parameters are crucial for proper operation and must be configured correctly in the memory controller. Refer to the Mitsubishi datasheet for detailed specifications, including timing diagrams, electrical characteristics, and package dimensions. This DRAM chip is designed for reliable performance in a wide range of operating conditions, making it suitable for both commercial and industrial applications. Its combination of speed and capacity makes it a versatile choice for memory-intensive tasks.

You May Also Be Interested in

Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess