The M5M27C402K-15 is a 4 Mbit (512K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Mitsubishi. This memory device provides non-volatile storage, meaning it retains data even when power is removed. The '-15' likely denotes an access time of 150ns.
Applications:
- Embedded systems
- Microcontroller program storage
- Firmware storage
- Industrial control systems
- Networking equipment
- Data logging applications
Features:
- 4 Mbit (512K x 8) memory organization
- Fast access time (150ns)
- Single 5V power supply
- CMOS technology for low power consumption
- Programmable and erasable (UV erasable)
- Tri-state output for bus interfacing
Benefits:
- Provides reliable non-volatile storage
- Enables quick data retrieval due to fast access time
- Reduces power consumption in embedded systems
- Allows for in-system programming and updates
- Simplifies system design with single power supply
Additional Details:
The M5M27C402K-15 EPROM is programmed by applying a specific voltage and pulse width to the appropriate pins. It is erased by exposing the device to ultraviolet (UV) light through a quartz window on the package. The datasheet provides detailed programming and erasing procedures. The tri-state output allows the device to be connected directly to a microcontroller or microprocessor bus without requiring external buffers. The CMOS technology ensures low power consumption, making it suitable for battery-powered applications. The 512K x 8 organization means that it can store 524,288 bytes of data. The UV erasable nature of the EPROM allows for reprogramming, which is useful during development and testing phases. The M5M27C402K-15 is a reliable and cost-effective solution for non-volatile memory needs in various embedded systems.