EN
  • EN
  • DE

NS9W153MT

Part No NS9W153MT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082748-NS9W153MT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS9W153MT CAD Model

Description

The NS9W153MT is a high-power white LED manufactured by Nichia Corporation, known for their quality and innovation in LED technology. This LED is engineered for applications demanding high luminous flux, efficient energy conversion, and long-term reliability.

Applications

  • Street Lighting: Provides efficient and bright illumination for roadways and public areas.
  • High Bay Lighting: Used in industrial and commercial settings for illuminating large spaces.
  • Automotive Headlights: Can be found in advanced automotive headlight systems.
  • Architectural Lighting: Employed in accent lighting and facade illumination.
  • Stage Lighting: Utilized in professional stage lighting systems for creating dynamic lighting effects.

Features

  • High Luminous Flux: Delivers a significant amount of light output.
  • High Efficacy: Converts electrical energy into light with high efficiency.
  • Long Lifespan: Designed for extended operational life, reducing maintenance.
  • Low Thermal Resistance: Enables efficient heat dissipation.
  • Compact Footprint: Offers a compact size for design flexibility.
  • Robust Package: Provides protection against environmental factors.

Benefits

  • Improved Visibility: Provides bright and clear white light for enhanced visibility.
  • Reduced Energy Consumption: High efficacy minimizes energy usage.
  • Lower Maintenance Costs: Long lifespan reduces the need for frequent replacements.
  • Enhanced Thermal Management: Low thermal resistance simplifies heat sink design.
  • Flexible Design Options: Compact size allows for integration into various applications.

Additional Details

The NS9W153MT's specifications include forward voltage, forward current, luminous flux, correlated color temperature (CCT), color rendering index (CRI), and thermal resistance. Refer to the product datasheet for precise electrical, optical, and thermal characteristics. Appropriate heat sinking is crucial for managing the heat generated by the LED, ensuring optimal performance and longevity. Electrostatic discharge (ESD) precautions are recommended during handling and assembly to prevent damage. The LED typically requires a constant current driver to maintain stable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess