EN
  • EN
  • DE

M5L8155P-2

Part No M5L8155P-2
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027265-M5L8155P-2
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5L8155P-2 CAD Model

Description

The M5L8155P-2 is a CMOS Static Random Access Memory (SRAM) manufactured by Mitsubishi. This SRAM is designed for applications requiring low power consumption, high speed, and reliable data storage. Its static nature eliminates the need for periodic refresh cycles, simplifying system design and reducing overhead.

Applications

  • Microprocessor Systems: Used as cache memory, program memory, or data memory in microprocessor-based systems.
  • Embedded Systems: Employed in embedded controllers, industrial control systems, and instrumentation for data storage.
  • Digital Signal Processing (DSP): Utilized in DSP applications for storing intermediate results and coefficients.
  • Data Acquisition Systems: Found in data loggers, measurement devices, and data acquisition cards for temporary data storage.
  • Communication Equipment: Integrated into network devices, routers, and switches for buffering and data storage.
  • Medical Devices: Used in medical instruments and monitoring equipment for storing patient data and program code.

Features

  • High Speed Access Time: Offers fast read and write operations for demanding applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices and energy-efficient systems.
  • Static Operation: Eliminates the need for refresh cycles, simplifying system design and reducing overhead.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL Compatible Inputs and Outputs: Interfaces easily with standard TTL logic circuits.
  • DIP Package: Available in a standard DIP package for easy prototyping and breadboarding.

Benefits

  • Improved System Performance: High-speed access time enhances overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces energy costs in larger systems.
  • Simplified System Design: Static operation simplifies the design process and reduces the complexity of memory management.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed and low-power memory.
  • Easy Integration: TTL compatibility and DIP package simplify integration into existing systems.
  • Reliable Data Storage: Provides reliable data storage with no refresh cycles required.

Technical Specifications:

Memory Size: Consult datasheet (likely a few KB)

Access Time: Consult datasheet for specific value

Supply Voltage: Consult datasheet for voltage range

Operating Temperature: Consult datasheet

Package Type: DIP

Data Retention: Consult datasheet

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess