EN
  • EN
  • DE

CM75MX-24A

Part No CM75MX-24A
Manufacturer Mitsubishi
Catalog END - OF - LIFE
Description IGBT MODULES HIGH POWER SWITCHING USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1162208-CM75MX-24A
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM75MX-24A CAD Model

Description

The CM75MX-24A is a Mitsubishi Electric insulated gate bipolar transistor (IGBT) module. IGBTs are semiconductor devices used for switching and controlling high-power electronic systems. This module combines the benefits of MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) and bipolar junction transistors (BJTs), offering high input impedance and high current-carrying capabilities. As indicated by the Category, this part is likely End-of-Life. Replacement with newer models is suggested.

Applications

  • Motor Drives: Controlling the speed and torque of electric motors in industrial applications, electric vehicles, and home appliances.
  • Inverters: Converting DC power to AC power in uninterruptible power supplies (UPS), solar inverters, and welding machines.
  • Power Supplies: Switching regulators in power supplies for computers, servers, and other electronic devices.
  • Induction Heating: Generating heat in induction heating systems for industrial processes.
  • Welding Machines: Controlling the current and voltage in welding applications.

Features

  • Voltage Rating: 1200V (this is inferred from similar models in the CM series. Confirm using official datasheet for precise rating.)
  • Current Rating: 75A (This is directly indicated in the part number). This represents the maximum continuous current the module can handle.
  • Insulated Baseplate: Provides electrical isolation between the power circuit and the mounting surface, enhancing safety.
  • Low Saturation Voltage: Minimizes power losses during switching, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving system performance.
  • Integrated Free-Wheeling Diode: Provides a path for current to flow during switching transitions, protecting the IGBT from voltage spikes.

Benefits

  • High Efficiency: Minimizes power losses, reducing energy consumption and heat dissipation.
  • Reliable Performance: Designed for demanding industrial applications, ensuring long-term reliability.
  • Easy to Use: The module format simplifies mounting and connection, reducing assembly time and costs.
  • Improved System Performance: Fast switching speeds and low saturation voltage contribute to improved system efficiency and responsiveness.
  • Enhanced Safety: The insulated baseplate provides electrical isolation, protecting personnel and equipment from potential hazards.

Additional Details

The CM75MX-24A likely uses a copper baseplate for efficient heat dissipation. The module typically requires an external gate driver circuit to control the IGBT. The datasheet provides detailed information on the electrical characteristics, thermal performance, and safe operating area of the module. Proper heat sinking is crucial to ensure the longevity and reliable operation of the IGBT. Always consult the manufacturer's datasheet for specific application guidelines and safety precautions.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess