The CM1200HCB-34N is an insulated gate bipolar transistor (IGBT) module manufactured by Mitsubishi Electric. This module is designed for high-power switching applications. As an IGBT module, it combines the advantages of both MOSFETs and bipolar junction transistors. It's an End-of-Life product.
Applications
- High power inverters
- Motor drives
- Traction applications
- Induction heating systems
- Welding power supplies
Features
- High blocking voltage capability
- Low saturation voltage
- High-speed switching
- Isolated baseplate for easy mounting
- Integrated gate drive circuit (in some versions)
Benefits
- Improved efficiency in power conversion systems
- Reduced switching losses
- Simplified system design
- Enhanced reliability
- Compact size
Specifications (Typical)
- Collector-Emitter Voltage (Vces): 1700V (This can vary; refer to datasheet)
- Collector Current (Ic): 1200A (This can vary; refer to datasheet)
- Gate-Emitter Voltage (Vges): ±20V
- Operating Temperature: -40°C to +150°C
- Module Type: IGBT
Note: Always consult the official Mitsubishi datasheet for precise specifications and application guidelines. As this product is listed as End-of-Life, availability may be limited.