EN
  • EN
  • DE

ZFBT-4R2GW-FT+

Part No ZFBT-4R2GW-FT+
Manufacturer Mini-Circuits
Catalog RF Misc ICs and Modules
Description BIAS TEE / SMA / ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Mini-Circuits
Package Bulk
Product Status Active
Function Bias Tee
Frequency 100kHz ~ 4.2GHz
RF Type General Purpose
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8517.69.0000
Win Source Part Number 1106245-ZFBT-4R2GW-FT+
Ultra Librarian 3D Model Ultra Librarian ZFBT-4R2GW-FT+ CAD Model

Description

The 1106245-ZFBT-4R2GW-FT+ is a bias tee module from Mini-Circuits. It is designed to combine a DC bias voltage with an RF signal, allowing for simultaneous transmission of both signals over a single coaxial cable.

  • Frequency Range: 100kHz to 4.2GHz
  • Type: General-Purpose RF
  • Mounting Type: Chassis Mount
  • Package: Module
  • Connector Type: SMA
  • Packaging: Bulk
  • Standard Package Size: 10 pcs
  • Status: Active
  • Application: Bias Tee

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess