Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842909-YAT-2+
Ultra Librarian 3D Model Ultra Librarian YAT-2+ CAD Model

Description

The Mini-Circuits YAT-2+ is a broadband fixed attenuator designed for a wide range of applications from DC to 2 GHz. As a part of Mini-Circuits' extensive line of RF and microwave components, the YAT-2+ offers precise attenuation, excellent VSWR, and rugged construction. This attenuator is suitable for impedance matching, signal level control, and protecting sensitive components in various RF systems.

Applications:

  • RF test and measurement equipment
  • Communication systems
  • Radar systems
  • Satellite communication
  • Wireless infrastructure

Features:

  • Broadband frequency range: Operates from DC to 2 GHz, covering a wide range of applications.
  • Precise attenuation: Offers a fixed attenuation value with high accuracy.
  • Excellent VSWR: Provides good impedance matching, minimizing signal reflections.
  • Rugged construction: Designed to withstand harsh environmental conditions.
  • Small size: Compact design allows for easy integration into various systems.

Benefits:

  • Accurate signal control: Ensures precise signal levels in RF systems.
  • Improved system performance: Minimizes signal reflections, enhancing overall system performance.
  • Enhanced reliability: Rugged construction ensures long-term reliability in demanding environments.
  • Easy integration: Small size and convenient mounting options simplify system integration.
  • Cost-effective solution: Provides a high-performance attenuation solution at a competitive price.

Additional Details:

The YAT-2+ typically offers an attenuation value around 2 dB. The specific VSWR and attenuation accuracy can be found in the product datasheet. It is constructed using robust materials to ensure reliable performance over a wide temperature range. The attenuator is available in a surface-mount package, making it suitable for automated assembly processes. The YAT-2+ meets industry standards for performance and reliability, making it a trusted choice for RF engineers.

You May Also Be Interested in

Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
3M
RANDOM ORBITAL SANDER HOUSING A1
Need more? Email Us
ECAD model for 7000119284
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0243 $66.2673
27+ $4.9429 $133.4583
41+ $4.7889 $196.3449
56+ $4.6350 $259.5600
73+ $4.4798 $327.0254
97+ $4.0167 $389.6199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention