Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 3MHz ~ 800MHz
Insertion Loss (Max) 3dB
Return Loss (Min) 9.01dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 360395-TCM4-1WX+
Ultra Librarian 3D Model Ultra Librarian TCM4-1WX+ CAD Model

Description

The Mini-Circuits 360395-TCM4-1WX+ is an RF and Wireless Balun.

  • Frequency Range: 3MHz to 800MHz
  • Maximum Insertion Loss: 3dB
  • Minimum Return Loss: 9.01dB
  • Mounting Type: Surface Mountable
  • Package: 6-SMD, Flat Leads
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • Standard Package: 2,000 pcs

You May Also Be Interested in

Pulse
XFMR RF 1.4:1CT 1 1000M
Need more? Email Us
ECAD model for CX2100NL
Pulse
0605 729-821MHZ BLN TYPEYL
Need more? Email Us
ECAD model for BLN0605LRYLR0780L
Pulse
XFMR RF 1:1CT 1 1000MHZ
Need more? Email Us
ECAD model for CX2099NL
Pulse
BALUN 5MHZ-200MHZ 1:4 5SMD MODUL
Need more? Email Us
ECAD model for C2073T
Pulse
BALUN 780MHS TYPE09
Need more? Email Us
ECAD model for BLN0605LM09R0780A
Pulse
XFMR RF 1:1 50 1000MHZ W C
Need more? Email Us
ECAD model for CX2024ANL
Pulse
0605 1805-2170MHZ BLN TYPEYK
Need more? Email Us
ECAD model for BLN0605LWYKR1980L
Pulse
BALUN 1MHZ-500MHZ 1:4 6SMD
Need more? Email Us
ECAD model for CX2074
Pulse
XFMR RF 1:1:1 0.3 1500MHZ
Need more? Email Us
ECAD model for CX2106NL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4133 $50.6793
51+ $1.9802 $100.9902
79+ $1.9183 $151.5457
108+ $1.8564 $200.4912
140+ $1.7945 $251.2300
187+ $1.6089 $300.8643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention