Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 2MHz ~ 500MHz
Phase Difference 2°
Insertion Loss (Max) 2.0dB
Return Loss (Min) 16.34dB
Package / Case 6-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 839931-TCM3-1T+
Ultra Librarian 3D Model Ultra Librarian TCM3-1T+ CAD Model

Description

The 839931-TCM3-1T+ is a surface mount balun from Mini-Circuits.

  • Frequency Range: 2MHz to 500MHz
  • Phase Difference: 2°
  • Insertion Loss: 2.0dB
  • Return Loss: 16.34dB
  • Module: 6-SMD
  • Packaging: tape and reel
  • Standard Package: 2,000 pcs

You May Also Be Interested in

Pulse
XFMR RF 1:1CT 1 1000MHZ
Need more? Email Us
ECAD model for CX2099NL
Pulse
BALUN 780MHS TYPE09
Need more? Email Us
ECAD model for BLN0605LM09R0780A
Pulse
XFMR RF 1:1:1 0.3 1500MHZ
Need more? Email Us
ECAD model for CX2106NL
Pulse
BALUN 250KHZ-500MHZ 5SMD MODULE
Need more? Email Us
ECAD model for CX2049LNL
MACOM Technology Solutions
1:1 TRANSFORMER WITH TERTIARY WI
Need more? Email Us
ECAD model for MABACT0060
Pulse
IC CHIP
Need more? Email Us
ECAD model for C4046NLT
Pulse
IC CHIP
Need more? Email Us
ECAD model for C2042.001NL
MACOM Technology Solutions
BALUN 5MHZ-1.2GHZ 75/75 MODULE
Need more? Email Us
ECAD model for MABA-011031
M/A-Com Technology Solutions
Transformer, 1:3 40 MHz - 1000MHz
Need more? Email Us
ECAD model for MABA-011032

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7753 $52.5283
26+ $3.9182 $101.8732
40+ $3.7957 $151.8280
55+ $3.6733 $202.0315
71+ $3.5509 $252.1139
95+ $3.1835 $302.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,904 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention