EN
  • EN
  • DE

TC1-1-13M-34+

Part No TC1-1-13M-34+
Manufacturer Mini-Circuits
Catalog Balun
Description RF TRANSFORMER, 47 TO 1400 MHZ,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 47MHz ~ 1.4GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 1.5dB
Return Loss (Min) 14.32dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 899119-TC1-1-13M-34+
Ultra Librarian 3D Model Ultra Librarian TC1-1-13M-34+ CAD Model

Description

The 899119-TC1-1-13M-34+ is an RF and Wireless Balun component designed for various applications.

  • Frequency Range: 47MHz to 1.4GHz
  • Impedance: 50/50 Ohm
  • Phase Difference: 3 degrees
  • Insertion Loss: 1.5dB (maximum)
  • Return Loss: 14.32dB (minimum)
  • Package: Surface mount with 5-SMD module
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
RF Transformer 1:1 6 Terminal SMD
Lowest to $3.4763
Mini-Circuits
Lowest to $1.1212
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $20.1698
M/A-Com Technology Solutions
1:1 FLUX COUPLED TRANS .3-200MHZ
Lowest to $1.7403
M/A-Com Technology Solutions
TRANSFORMER 1:1 TXLINE
Lowest to $0.8700
Mini-Circuits
RF Transformer / RF Transformer 1:4 6 Terminal SMD
Lowest to $6.3975
Mini-Circuits
RF Transformer
Lowest to $9.1543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess