EN
  • EN
  • DE

ROS-3570-1+

Part No ROS-3570-1+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835703-ROS-3570-1+
Ultra Librarian 3D Model Ultra Librarian ROS-3570-1+ CAD Model

Description

The ROS-3570-1+ is a voltage-controlled oscillator (VCO) manufactured by Mini-Circuits. This VCO is designed to provide a stable and tunable frequency source for various applications. Its small form factor and robust design make it suitable for integration into a wide range of systems requiring precise frequency control.

Applications:

  • Frequency synthesizers
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Communication systems (e.g., wireless transceivers, satellite communication)
  • Radar applications

Features:

  • Wide tuning range: Offers a wide frequency tuning range, allowing flexibility in system design and frequency selection.
  • Low phase noise: Designed for low phase noise performance, ensuring signal integrity in sensitive applications.
  • Miniature size: Compact size facilitates integration into space-constrained environments.
  • Hermetically sealed: The hermetically sealed package provides protection against environmental factors and ensures reliable operation.
  • Stable frequency: Provides a stable output frequency over a wide operating temperature range.

Benefits:

  • Improved signal quality: Low phase noise contributes to improved signal quality and reduced errors in communication systems.
  • Flexible system design: The wide tuning range enables easy integration into various system architectures.
  • Enhanced reliability: The robust construction and hermetic sealing ensure long-term reliability in harsh environments.
  • Reduced system size: The miniature size enables compact system designs.
  • Simplified integration: Easy to integrate with standard PLL circuits and frequency synthesizers.

Additional Details:

The ROS-3570-1+ operates at a nominal frequency of around 3570 MHz. It requires a tuning voltage to control the output frequency. The exact tuning voltage range and frequency characteristics are available in the Mini-Circuits datasheet. It's designed for 50-ohm impedance systems, facilitating easy integration into existing RF circuits. Consult the Mini-Circuits datasheet for detailed specifications on tuning sensitivity, harmonic suppression, and other electrical characteristics. The oscillator typically operates from a +5V DC supply and draws minimal current. Its operating temperature range is commonly specified from -40°C to +85°C, making it suitable for a variety of environments.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess