EN
  • EN
  • DE

RMK-3-122+

Part No RMK-3-122+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 296775-RMK-3-122+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Frequency Multiplier
Frequency 900MHz ~ 1.2GHz
RF Type General Purpose
Secondary Attributes Up/Down Converter
Grade -
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian RMK-3-122+ CAD Model

Description

The Mini-Circuits RMK-3-122+ is a coaxial RF limiter designed to protect sensitive receiver components from high-power signals. It effectively reduces the amplitude of strong input signals, preventing damage and ensuring reliable operation of downstream circuitry. This limiter is commonly used in various communication and radar systems where strong signals can potentially overload or damage receivers.

Applications

  • Receiver protection in communication systems
  • Radar systems
  • Electronic warfare (EW) applications
  • Test and measurement equipment
  • Spectrum analyzers

Features

  • Wide frequency range
  • Low insertion loss
  • High power handling capability
  • Fast response time
  • SMA connectors

Benefits

  • Protects sensitive receivers from damage due to high-power signals
  • Maintains signal integrity with low insertion loss
  • Ensures reliable operation of receiver systems
  • Fast limiting response protects against transient signals
  • Easy integration with standard SMA connectors

Additional Details

The RMK-3-122+ RF limiter operates by attenuating input signals exceeding a certain threshold level. This threshold is known as the limiting level. When the input signal is below the limiting level, the limiter introduces minimal insertion loss, allowing the signal to pass through relatively unimpeded. However, when the input signal exceeds the limiting level, the limiter activates and significantly attenuates the signal, preventing it from reaching the receiver input at a damaging level.

Key specifications of the RMK-3-122+ include its frequency range, limiting threshold, insertion loss, return loss, and power handling capability. These parameters determine the suitability of the limiter for specific applications. For detailed technical specifications, consult the official Mini-Circuits datasheet for the RMK-3-122+.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3778 $58.1334
7+ $15.8998 $111.2986
10+ $15.4029 $154.0290
14+ $14.9060 $208.6840
18+ $14.4092 $259.3656
24+ $12.9186 $310.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess