Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 135MHz Center
Bandwidth 30MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 290587-RBP-135+
Ultra Librarian 3D Model Ultra Librarian RBP-135+ CAD Model

Description

The Mini-Circuits 290587-RBP-135+ is an RF filter designed for use in RF applications.

  • Center Frequency: 135MHz
  • Bandwidth: 30MHz
  • Mounting: Surface mountable
  • Package: 8-SMD, no lead
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Filter Type: Band pass
  • Height: 0.100" (2.54mm)
  • Insertion Loss: Not specified
  • Ripple: Not specified
  • MSL Level: 1
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 700MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0700
Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+
Mini-Circuits
LUMPED LC HPF, 54 - 1000 MHZ
Need more? Email Us
ECAD model for SXHP-48+
Mini-Circuits
LUMPED LC LPF, DC - 5 MHZ, 50
Need more? Email Us
ECAD model for SLP-5+
Qorvo US Inc.
Signal Conditioning Band Class 14 BAW IL 1.8dB TX 2.2dB Rx
Lowest to $2.1130
ECAD model for TQM963014
Mini-Circuits
RF FILT HIGH PASS 22.65GHZ 6TDFN
Need more? Email Us
ECAD model for XHF2-153+
Qorvo US Inc.
2.4GHZ WI-FI FCC EDGEBOOST BAW F
Lowest to $3.2596
ECAD model for 885136
Mini-Circuits
LUMPED LC LPF, DC - 22 MHZ, 50
Lowest to $26.0757
ECAD model for SXLP-21.4+
Mini-Circuits
CER FILTER 11.25GHZ HIGH PASS
Lowest to $10.8951
ECAD model for HFCG-4000+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention