EN
  • EN
  • DE

QCN-5+

Part No QCN-5+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 330MHZ-580MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.9dB
Frequency 330 MHz ~ 580 MHz
Specifications Isolation (Min) 18dB, 1.5 VSWR (Typ), 6° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 285508-QCN-5+
Ultra Librarian 3D Model Ultra Librarian QCN-5+ CAD Model

Description

The 285508-QCN-5+ is an RF power divider/splitter designed for use in RF and wireless applications.

  • Manufacturer: Mini-Circuits
  • Frequency Range: 330 MHz to 580 MHz
  • Insertion Loss: 0.9 dB
  • Isolation: 18 dB (minimum)
  • Size: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
  • Package: 6-SMD, no lead
  • Standard Package: 1,000 pcs
  • Product Status: Active

You May Also Be Interested in

MACOM Technology Solutions
POWER DIVIDER,2-WAY,TO-5
Need more? Email Us
Pulse
RF POWER DIVIDER 698MHZ-2.7GHZ
Need more? Email Us
MACOM Technology Solutions
HYBRID,BROAD-BAND,180DEG
Need more? Email Us
MACOM Technology Solutions
2-WAY POWER DIVIDER,LEAD FREE VE
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
PB-FREE EQUIVALENT OF DS53-0005
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €3.1867 €54.1740
41+ €2.6140 €107.1757
63+ €2.5326 €159.5553
87+ €2.4513 €213.2629
112+ €2.3689 €265.3140
150+ €2.1248 €318.7209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess