Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.1GHz ~ 4GHz
P1dB 19.9dBm
Gain 12.9dB
Noise Figure 1.08dB
RF Type GPS, GSM, Radar, LTE
Voltage - Supply 5V
Current - Supply 51mA
Test Frequency 1.9GHz
Mounting Type Surface Mount
Package / Case 8-TFDFN Exposed Pad
Supplier Device Package MC1631-1
Base Product Number PMA2
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 748310-PMA2-43LN+
Ultra Librarian 3D Model Ultra Librarian PMA2-43LN+ CAD Model

Description

The 748310-PMA2-43LN+ is an RF amplifier suitable for GPS, GSM, Radar, and LTE applications.

  • Applications: GPS, GSM, Radar, LTE
  • Test Frequency: 1.9GHz
  • Frequency Range: 1.1GHz to 4GHz
  • Gain: 12.9dB
  • Noise Figure: 1.08dB
  • Supply Voltage: 5V
  • Current: 51mA
  • P1dB: 19.9dBm
  • Package: 8-TFDFN exposed pad
  • Manufacturer: Mini-Circuits
  • Standard Package: 2,000 pcs

You May Also Be Interested in

M/A-Com Technology Solutions
RF Amp Single Power Amp 1GHz 100V 8-Pin QFN EP
Need more? Email Us
ECAD model for NPA1006
NXP / Nexperia
IC AMP CELLULAR 900MHZ TO272WB
Lowest to $45.1802
ECAD model for MWIC930NR1
Freescale Semiconductor - NXP
IC AMP GPS 1.805-1.88GHZ TO270
Lowest to $61.9344
ECAD model for MW7IC2040NR1
Skyworks Solutions Inc.
5GHZ 26DBM PA IN 4X4X0.9MM QFN
Lowest to $2.1904
ECAD model for SE5017L-R
Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
NXP / Nexperia
IC AMP CELL 1.6-2.4GHZ TO272WB
Need more? Email Us
ECAD model for MW4IC2020NBR1
Skyworks Solutions Inc.
IC RF AMP GPS 1.7GHZ-1.9GHZ
Need more? Email Us
ECAD model for SKY65143-31
Freescale Semiconductor - NXP
IC AMP GPS 100MHZ-1GHZ TO272WB
Lowest to $79.8316
ECAD model for MW7IC2040NBR1
NXP / Nexperia
RF Amplifier IC 1.559GHz ~ 1.61GHz 6-WLCSP (0.69x0.44)
Need more? Email Us
ECAD model for BGU8103UKAZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5950 $50.5450
27+ $3.7702 $101.7954
42+ $3.6524 $153.4008
57+ $3.5346 $201.4722
74+ $3.4168 $252.8432
98+ $3.0633 $300.2034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,830 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention