EN
  • EN
  • DE

NCS2-232+

Part No NCS2-232+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:2 LTCC TRANSFORMER, 900 - 2300
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 900MHz ~ 2.3GHz
Phase Difference
Insertion Loss (Max) 1.6dB
Return Loss (Min) 11.21dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 715593-NCS2-232+
Ultra Librarian 3D Model Ultra Librarian NCS2-232+ CAD Model

Description

The Mini-Circuits 715593-NCS2-232+ is a balun designed for RF and wireless applications.

  • Frequency Range: 900MHz to 2.3GHz
  • Phase Difference: 8 degrees
  • Insertion Loss: Maximum 1.6dB
  • Return Loss: Minimum 11.21dB
  • Mounting Type: Surface Mount
  • Package: 0805 (2012 Metric), 6 PC Pad
  • Packaging: Tape and reel
  • Standard Package Quantity: 4,000 pcs
  • Product Status: Active

You May Also Be Interested in

TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1015
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Johanson Technology Inc.
2.45 GHz Balun / Matching Network : Optimized for Nordic Chipset nRF24L01/+
Lowest to $0.8039
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
M/A-Com Technology Solutions
TRANSFORMER, 4:1
Lowest to $18.9110

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5985 $63.9400
90+ $1.3121 $118.0890
140+ $1.2705 $177.8700
190+ $1.2301 $233.7190
245+ $1.1885 $291.1825
330+ $1.0661 $351.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess