EN
  • EN
  • DE

MCA1-85L+

Part No MCA1-85L+
Manufacturer Mini-Circuits
Catalog OEM Parts (M - N)
Description RF Mixer, 2800 to 8500 MHz, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991419-MCA1-85L+
Categories OEM Parts(M-N)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCA1-85L+ CAD Model

Description

The MCA1-85L+ is a low noise amplifier (LNA) from Mini-Circuits. This amplifier is designed to provide high gain and low noise figure, making it suitable for sensitive receiver applications. It operates over a broad frequency range and is housed in a compact surface-mount package. The MCA1-85L+ offers excellent performance in applications where signal amplification with minimal noise is critical.

Applications:

  • GPS receivers
  • Satellite communication systems
  • Wireless communication systems
  • Radar systems
  • Test and measurement equipment
  • Electronic Warfare

Features:

  • High gain
  • Low noise figure
  • Broadband frequency range
  • Surface-mount package
  • Excellent input and output match
  • Internally matched to 50 ohms
  • Unconditionally stable

Benefits:

  • Improved receiver sensitivity due to high gain and low noise figure
  • Increased signal-to-noise ratio (SNR)
  • Enhanced system performance
  • Simplified integration due to surface-mount package
  • Reduced board space requirements
  • Robust and reliable operation
  • Allows for smaller antenna designs

Additional Details:

The MCA1-85L+ low noise amplifier features a GaAs HBT (Heterojunction Bipolar Transistor) amplifier design that provides exceptional noise performance over a wide bandwidth. It has internal matching circuits to provide a good impedance match to 50 ohms, simplifying the design and reducing the need for external matching components. This LNA is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It’s small size and surface mount packaging makes it ideal for high density circuit boards. The low noise figure of the amplifier ensures that weak signals are amplified without significantly increasing the noise level. This makes it a crucial component in many RF and microwave receiver systems.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3452 $64.0356
6+ $17.5140 $105.0840
9+ $16.9667 $152.7003
13+ $16.4194 $213.4522
16+ $15.8721 $253.9536
22+ $14.2301 $313.0622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,067 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess