Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.7GHz Center
Impedance 50Ohm
Bandwidth 3.6 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145095-HFCN-1760+
Ultra Librarian 3D Model Ultra Librarian HFCN-1760+ CAD Model

Description

The 145095-HFCN-1760+ is a ceramic filter designed for high pass filtering applications.

  • Impedance: 50Ohm
  • Frequency: 3.7GHz
  • Package: 4-SMD, no lead
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Package: Tape & reel
  • Standard Package: 3,000 pcs
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G44BF5D107
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G45CC6D338
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G45BAAD082
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1100
ECAD model for LFB212G44BF1D046
Murata Electronics North America
Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Need more? Email Us
ECAD model for LFB155G50CB1B948
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 2.5dB SMD 4Pin 0805 / Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Lowest to $0.1319
ECAD model for LFB212G45CG2D013
Murata Electronics North America
Lowest to $0.1093
ECAD model for LFB182G45CL3D178
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G74SG9C288
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G45BAAD071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5114 $50.2280
49+ $2.0607 $100.9743
76+ $1.9963 $151.7188
104+ $1.9319 $200.9176
134+ $1.8675 $250.2450
180+ $1.6743 $301.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,676 pieces
MOQ: 20 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention