Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.575GHz Center
Impedance 50Ohm
Bandwidth 90 MHz
Insertion Loss 3dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 717928-BFCN-1575+
Ultra Librarian 3D Model Ultra Librarian BFCN-1575+ CAD Model

Description

The 717928-BFCN-1575+ is a ceramic filter manufactured by Mini-Circuits.

  • Category: Filters - Ceramic Filters
  • Frequency: 1.575GHz center
  • Filter Type: Band Pass
  • Insertion Loss: 3dB
  • Package Quantity: 3,000 pcs
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Bandwidth: 90 MHz
  • Mounting: Surface Mount
  • Package: 4-SMD, No Lead
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 400 M
Lowest to $3.8932
ECAD model for LFCG-400+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3900
Lowest to $3.6317
ECAD model for LFCG-3800+
Mini-Circuits
LTCC HIGH PASS FILTER, 1600 - 60
Lowest to $5.1935
ECAD model for HFCG-1500+
Mini-Circuits
Low Pass Filter
Lowest to $4.0152
ECAD model for LFCN-2250D
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Mini-Circuits
LTCC LOW PASS FILTER, DC - 4800
Lowest to $4.9935
ECAD model for LFCG-4800+
Mini-Circuits
LTCC HPF, 1650-5000 MHZ / 3.325GHz Center High Pass Ceramic Filter 3.35 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.5532
ECAD model for HFCG-1600+
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 41
Lowest to $9.7906
ECAD model for BFCV-3350+
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8526 $61.9682
16+ $7.2638 $116.2208
24+ $7.0367 $168.8808
33+ $6.8097 $224.7201
43+ $6.5828 $283.0604
57+ $5.9017 $336.3969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention