The VSC6464QG is a networking integrated circuit manufactured by Microsemi - ENT. It is designed to facilitate high-speed data transmission and switching in various network applications. This chip likely integrates multiple functions to optimize network performance and reduce system complexity. Additional research suggests that it is part of their SparX-IV family of Ethernet switches.
Applications
- Enterprise Ethernet switches
- Data center switches
- Service provider access devices
- Industrial Ethernet networks
- Aggregation and core switches
Features
- High port density Gigabit Ethernet switching
- Advanced Quality of Service (QoS) capabilities
- Comprehensive security features
- Energy Efficient Ethernet (EEE) support
- Link aggregation
- Virtual LAN (VLAN) support
Benefits
- Increased network bandwidth and throughput
- Improved network performance for critical applications
- Enhanced network security
- Reduced power consumption and operating costs
- Simplified network management
- Scalable network architecture
Additional Details
The VSC6464QG is designed to deliver wire-speed performance across all ports, even under heavy traffic loads. The chip integrates a high-performance switching engine and advanced packet processing capabilities. It supports a wide range of Ethernet standards, including IEEE 802.3az for Energy Efficient Ethernet. The VSC6464QG features robust security mechanisms to protect against unauthorized access and network threats. This includes support for access control lists (ACLs), port security, and other advanced security features. The chip is typically packaged in a high-density BGA package to accommodate the high pin count and maximize board space utilization. The VSC6464QG also supports advanced network management protocols such as SNMP and RMON, allowing for easy monitoring and control of network performance. Its QoS features enables prioritization based on a number of factors. This component is lead-free and RoHS compliant.