EN
  • EN
  • DE

VSC3316XJK-60

Part No VSC3316XJK-60
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 16:16 196FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Tray
Status Obsolete(EOL)
Applications Backplane, Telecommunications, Video
Number of Channels 1
Single Supply Voltage (V+) 2.5V
Case / Package 196-FCBGA (15x15)
Win Source Part Number 144449-VSC3316XJK-60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC3316XJK-60 CAD Model

Description

The Microsemi Solutions Sdn Bhd. 144449-VSC3316XJK-60 is an obsolete (EOL) integrated circuit that comes in a tray packaging.

  • Supply Voltage (V+): 2.5V
  • Designed for: Backplane, telecommunications, and video applications
  • Case/Package: 196-FCBGA (15x15)
  • Popularity: Medium
  • Switch Circuit: No
  • Max On Resistance: No
  • Channels: 1

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess