EN
  • EN
  • DE

SP5658F/KG/MP1T

Part No SP5658F/KG/MP1T
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 337371-SP5658F/KG/MP1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP5658F/KG/MP1T CAD Model

Description

The SP5658F/KG/MP1T is a specialized integrated circuit from Microsemi Corporation. This component is designed for use in demanding signal processing environments where precision and robustness are essential.

Applications:

  • Aerospace and Defense Systems
  • High-Reliability Communication Networks
  • Industrial Automation Equipment
  • Scientific Instrumentation
  • Harsh Environment Monitoring Systems

Features:

  • Extended Temperature Range: Operates reliably in extreme temperatures.
  • High Vibration Resistance: Withstands significant vibration levels without performance degradation.
  • Integrated Protection Circuits: Provides protection against overvoltage and electrostatic discharge (ESD).
  • Low Outgassing Materials: Reduces the risk of contamination in sensitive environments.
  • Precision Analog Performance: Delivers accurate and stable signal processing capabilities.

Benefits:

  • Increased System Uptime: Ensures continuous operation in critical applications.
  • Reduced Maintenance Costs: Minimizes the need for frequent repairs or replacements.
  • Enhanced System Safety: Protects against potential hazards and ensures reliable performance.
  • Improved Data Accuracy: Provides precise and reliable measurements in demanding environments.
  • Simplified System Integration: Streamlines the design and implementation process.

The SP5658F/KG/MP1T is particularly well-suited for aerospace and defense applications due to its ability to withstand extreme temperatures and vibration levels. The integrated protection circuits enhance system safety and prevent damage from overvoltage or ESD events. The use of low outgassing materials makes it suitable for sensitive environments where contamination is a concern. Its precision analog performance ensures accurate and reliable signal processing, which is crucial for scientific instrumentation and harsh environment monitoring systems. The extended operational lifespan reduces the total cost of ownership, providing a cost-effective solution for high-reliability applications. The component is designed to meet stringent industry standards for quality and reliability, guaranteeing consistent performance over its operational life.

You May Also Be Interested in

Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess