EN
  • EN
  • DE

SL1935C

Part No SL1935C
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 325231-SL1935C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL1935C CAD Model

Description

The SL1935C is a Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. This device is designed to protect sensitive electronic equipment from voltage transients induced by lightning, ESD (Electrostatic Discharge), and inductive switching. It offers fast response time and low clamping voltage, making it suitable for protecting a variety of applications.

Applications:

  • Telecom Equipment: Protection of telephone lines, modems, and other telecom interfaces.
  • Data Lines: Protecting RS-232, RS-485, and other data communication lines.
  • Microprocessor-Based Systems: Safeguarding microcontrollers and other sensitive ICs.
  • Industrial Control: Protecting sensors, actuators, and control circuitry.
  • Power Supplies: Providing transient protection on DC power input lines.

Features:

  • Fast Response Time: Provides quick reaction to transient overvoltage events.
  • Low Clamping Voltage: Limits the voltage across the protected component during a surge.
  • High Surge Capability: Capable of handling high surge currents without failure.
  • Unidirectional Configuration: Provides protection against positive polarity transients.
  • Small Footprint: Available in compact surface-mount packages.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Increased System Reliability: Protects sensitive circuitry from damage due to voltage surges.
  • Reduced Downtime: Minimizes equipment failure and associated downtime costs.
  • Lower Maintenance Costs: Reduces the need for repairs and replacements due to surge damage.
  • Enhanced System Performance: Ensures stable operation of equipment in noisy electrical environments.
  • Compliance with Regulatory Standards: Facilitates compliance with EMC and safety standards.

Additional Details:

The SL1935C is typically available in a DO-214AA (SMB) package. Key specifications include a standoff voltage around 35V, peak pulse power dissipation (dependent on pulse waveform, e.g., 600W for a 10/1000µs pulse), and low incremental surge resistance. It offers excellent clamping characteristics, minimizing overshoot voltage during transient events. This TVS diode is designed for printed circuit board (PCB) mounting and is well-suited for applications where space is limited. The operating temperature range typically spans from -55°C to +150°C.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Panjit
Lowest to $6.9300
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess