EN
  • EN
  • DE

SL1461SA/KG/MPBD

Part No SL1461SA/KG/MPBD
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 325199-SL1461SA/KG/MPBD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL1461SA/KG/MPBD CAD Model

Description

The SL1461SA/KG/MPBD, manufactured by Microsemi Corporation, is a specialized integrated circuit. Given the Microsemi designation, it's likely a precision voltage reference or a highly stable power management component designed for critical applications where accuracy and reliability are paramount. The suffix "/KG/MPBD" indicates specific packaging or testing parameters tailored for demanding environments, likely implying it meets stringent quality and performance requirements.

Applications

  • High-Precision Instrumentation: Used in devices where extremely accurate voltage references are needed for measurements.
  • Aerospace and Defense Systems: Integrated into critical circuits requiring highly reliable and stable power supplies, such as flight control systems and communication equipment.
  • Medical Equipment: Employed in medical devices where accuracy and safety are paramount, like patient monitoring and diagnostic equipment.
  • Industrial Control Systems: Used in industrial automation systems requiring precise control of voltage levels and stable operation under varying conditions.
  • Data Acquisition Systems: Utilized in data logging and acquisition systems to ensure accurate conversion of analog signals to digital data.

Features

  • High Stability Voltage Reference: Provides an exceptionally stable voltage output, minimizing drift over temperature and time.
  • Low Temperature Coefficient: Maintains a consistent voltage output even with significant temperature variations.
  • Low Noise Performance: Generates minimal electrical noise, ensuring clean and accurate signals.
  • High Accuracy: Delivers a precise voltage output, critical for applications requiring precise control.
  • Robust Packaging: The "/KG/MPBD" likely signifies a robust package designed to withstand harsh environmental conditions, such as extreme temperatures and vibrations.

Benefits

  • Enhanced System Accuracy: Ensures precise and reliable measurements due to the stable and accurate voltage reference.
  • Improved System Reliability: Operates consistently over a wide range of conditions, enhancing system robustness.
  • Reduced Calibration Requirements: Minimizes the need for frequent recalibration due to its stable performance.
  • Optimal Performance in Harsh Environments: The robust packaging enables reliable operation in demanding applications, improving overall system longevity.
  • Enhanced Data Integrity: Accurate and stable voltage references lead to more reliable data acquisition and processing.

Given Microsemi's focus on high-reliability applications, the SL1461SA/KG/MPBD likely undergoes rigorous testing and qualification procedures to ensure it meets stringent performance standards. The "/KG/MPBD" suffix suggests enhanced screening, traceability, and potentially burn-in testing to guarantee long-term reliability and performance in critical systems. While detailed specifications require consultation of the official datasheet, the combination of Microsemi's expertise and the product designation indicates a specialized component designed for exacting requirements.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess