EN
  • EN
  • DE

SL1461S

Part No SL1461S
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 325196-SL1461S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL1461S CAD Model

Description

The SL1461S, manufactured by Microsemi Corporation, is a high-performance, low-power integrated circuit designed for a variety of applications. While specific detailed information on this exact part number is limited, Microsemi's expertise in power management and circuit protection suggests its likely function and application areas. Considering Microsemi's product portfolio, the SL1461S is likely a voltage regulator or a similar power management component.

Applications

  • Power Supplies: Used in the regulation and control of power supplies for electronic devices.
  • Battery Management Systems: Integrated into systems that manage and protect batteries in portable devices and power tools.
  • Industrial Control Systems: Employed in industrial environments for precise voltage regulation and circuit protection.
  • Aerospace and Defense Applications: Microsemi components are often found in aerospace and defense systems where reliability and performance are critical. The SL1461S, due to Microsemi's reputation, may be used in such applications.
  • Telecommunications Equipment: Applied in telecommunication systems to provide stable power for sensitive electronic circuits.

Features

  • Low Power Consumption: Designed for minimal energy usage, improving overall system efficiency.
  • High Precision Voltage Regulation: Offers accurate and stable voltage output, essential for sensitive electronic components.
  • Overcurrent Protection: Incorporates protection mechanisms to prevent damage from excessive current flow.
  • Overtemperature Protection: Includes thermal shutdown features to protect the device from overheating.
  • Compact Design: Designed in a small form factor suitable for space-constrained applications.

Benefits

  • Increased System Reliability: Provides stable and reliable power, contributing to the overall robustness of the system.
  • Improved Energy Efficiency: Reduces energy consumption, leading to cost savings and environmental benefits.
  • Enhanced Protection: Safeguards electronic components from damage due to voltage spikes and overcurrent conditions.
  • Simplified System Design: Easier integration into various applications due to its compact size and comprehensive protection features.
  • Extended Device Lifespan: Protects other components from damage, ultimately extending the lifespan of the overall electronic device.

Given Microsemi's focus, the SL1461S likely incorporates robust protection features. These features often include overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the component's reliability even under harsh operating conditions. Its design likely prioritizes efficiency and compact size, making it suitable for modern, space-constrained electronic devices. Although specific detailed specifications are not readily available, Microsemi's reputation and the likely functionality of the component suggest a highly capable and reliable solution for power management needs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess