EN
  • EN
  • DE

PD70210ILD-TR

Part No PD70210ILD-TR
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PD FRONT END CTLR 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 95W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-DFN (5x4)
Win Source Part Number 1087141-PD70210ILD-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PD70210ILD-TR CAD Model

Description

The Microsemi Corporation PD70210ILD-TR is a controller (PD) type electronic component that is commonly used in integrated circuits.

  • Product Name: PD70210ILD-TR
  • Manufacturer: Microsemi Corporation
  • Type: Controller (PD)
  • Features: Internal Switches, Single Channel
  • Standards: 802.3at (PoE+), 802.3af (PoE)
  • Temperature Range: -40°C to 85°C
  • Case/Package: 16-DFN (5x4)
  • Power Dissipation (Max): 95W
  • Operating Supply Current: 1mA
  • Application: Power Management
  • Popularity: High
  • Supply and Demand Status: Balance
  • Package Quantity: 3k pcs

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9168 $50.9184
32+ $3.2138 $102.8416
49+ $3.1133 $152.5517
67+ $3.0129 $201.8643
86+ $2.9125 $250.4750
115+ $2.6112 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,005 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess