EN
  • EN
  • DE

MT8812APR1

Part No MT8812APR1
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description Analog Audio/Video 45MHz 12 x 8 44-Pin PLCC T/R / IC ANLG SWITCH ARRAY 8X12 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 1
Max On Resistance 65 Ohm
Single Supply Voltage (V+) 4.5 V to 13.2 V
-3db Bandwidth 45MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC
Win Source Part Number 141532-MT8812APR1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MT8812
Introduction Date August 11, 1995
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MT8812APR1 CAD Model

Description

The Microsemi Corporation 141532-MT8812APR1 is an integrated circuit designed for telecommunications applications.

  • Single Supply Voltage Range: 4.5V to 13.2V
  • -3db Bandwidth: 45MHz
  • Package: It comes in a 44-PLCC package and has a maximum on resistance of 65 Ohm.
  • Status: This IC is active and has a high popularity.
  • Alternative Parts: It also has alternative parts such as MT8812AP, MT8812AE, and MT8812AE1.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4558 $59.1906
17+ $6.9381 $117.9477
26+ $6.7209 $174.7434
36+ $6.5050 $234.1800
46+ $6.2878 $289.2388
62+ $5.6376 $349.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess