EN
  • EN
  • DE

MAX3698CTJ+T

Part No MAX3698CTJ+T
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description high-speed Clock Synthesizer / IC CLOCK GENERATOR 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel package
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Ethernet
Input LVCMOS, LVTTL, Crystal
Output LVCMOS, LVDS, LVTTL
Number of Circuits 1
Frequency - Max 320MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN (5x5)
Win Source Part Number 786031-MAX3698CTJ+T
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3698CTJ+T CAD Model

Description

The MAX3698CTJ+T is a high-performance integrated circuit that operates at a temperature range of -40°C to 85°C. It features 32-WFQFN exposed pad packaging, 320MHz max frequency, and 1 circuit.

  • Operating Temperature: -40°C to 85°C
  • Package Type: 32-WFQFN exposed pad
  • Maximum Frequency: 320MHz
  • Circuits: 1
  • Mounting: SMD
  • Operating Supply Voltage: 3 V ~ 3.6 V
  • Input: LVCMOS, LVTTL, Crystal
  • Output: LVCMOS, LVDS, LVTTL
  • PLL: Yes
  • Application: Ethernet
  • Status: Obsolete (EOL)
  • Category: Integrated Circuits (ICs)
  • Introduction Date: January 01, 2000
  • EOL Date: Obsolete/End of Life
  • Supply and Demand Status: Limited

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess