EN
  • EN
  • DE

LXMG1930-28-03

Part No LXMG1930-28-03
Manufacturer Microsemi Corporation
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC BOOST 35V 50MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Constant Current
Topology Boost
Number of Outputs 3
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 28V
Voltage - Output 35V (Max)
Current - Output (Max) 50mA
Power (Watts) 5 W
Dimming Analog, PWM
Features OTP, OVP, SCP
Operating Temperature -30°C ~ 80°C
Efficiency 85%
Termination Style Terminal Block
Size / Dimension 2.72" L x 1.10" W x 0.24" H (69.0mm x 27.9mm x 6.0mm)
Ultra Librarian 3D Model Ultra Librarian LXMG1930-28-03 CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 239.75W69-137
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 42-428V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 9-12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
O/P +24V4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 27-54V 1.77A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess