EN
  • EN
  • DE

LX1554IM

Part No LX1554IM
Manufacturer Microsemi Corporation
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8DIP / Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16 V
Supply Voltage - Operating 10V ~ 30V
Duty Cycle 48%
Frequency - Switching 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Mounting Type Through Hole
Base Product Number LX1554
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-LX1554IM,LX1554IM-NDR,LX1554IM-ND
Standard Package 2,500
Win Source Part Number 1073157-LX1554IM
Ultra Librarian 3D Model Ultra Librarian LX1554IM CAD Model

Description

Microsemi Corporation LX1554IM is an integrated circuit (IC) that belongs to the category of PMIC - AC DC Converters, Offline Switchers.

  • IC Package: 8-DIP (0.300", 7.62mm)
  • Mounting Type: through-hole mounted.
  • Output Isolation: isolated
  • Internal Switches: no internal switches.
  • Voltage Breakdown: 16 V
  • Topology: Boost, Buck, Flyback, Forward.
  • Duty Cycle: 48%
  • Switching Frequency: 500kHz.
  • Fault Protection: current limiting
  • Control Features: frequency control.
  • Supplier Device Package: 8-DIP
  • Operating Temperature: -40°C to 85°C (TA).
  • Supply Voltage: 10V to 30V.
  • MSL Level: 2 (1 Year)
  • REACH Status: REACH Unaffected.
  • HTSUS: 8542.39.0001.
  • Status: obsolete.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess