EN
  • EN
  • DE

JANTX2N3027

Part No JANTX2N3027
Manufacturer Microsemi Corporation
Catalog Thyristors—SCRs
Description SCR 30V 250MA TO18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Voltage - Off State 30 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.5 V
Current - On State (It (RMS)) (Max) 250 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 100 nA
Current - Non Rep. Surge 50, 60Hz (Itsm) 5A, 8A
SCR Type Sensitive Gate
Operating Temperature -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Ultra Librarian 3D Model Ultra Librarian JANTX2N3027 CAD Model

You May Also Be Interested in

Vishay
SCR 50V 25A TO208AA
Need more? Email Us
Littelfuse Inc.
SCR 400V 12A TO220
Need more? Email Us
Infineon Technologies
SCR MODULE 1.8KV 2800A TO-200AC
Need more? Email Us
WeEn Semiconductors
SCR 400V 800MA TO92-3
Need more? Email Us
Vishay
SCR 1.2KV 125A TO209AC
Need more? Email Us
Vishay
SCR 1.2KV 125A TO209AC
Need more? Email Us
Vishay
SCR 600V 40A TO208AA
Need more? Email Us
Vishay
SCR 800V 125A TO209AC
Need more? Email Us
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.7363

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess