EN
  • EN
  • DE

JANTX1N748A-1

Part No JANTX1N748A-1
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description SILICON 400 mW ZENER DIODES | DIODE ZENER 3.9V 500MW DO35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 20 Ohms
Current - Reverse Leakage at Vr 2μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.1V at 200mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191479-JANTX1N748A-1
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N748A-1 CAD Model

Description

The JANTX1N748A-1 is a Zener diode manufactured by Microsemi Corporation. It's designed for precise voltage regulation and protection in electronic circuits. This diode is known for its high reliability and robust construction, making it suitable for demanding environments where consistent performance is essential.

Applications:

  • Voltage regulation in power supplies
  • Transient voltage suppression
  • Reference voltage source
  • Clipping and clamping circuits
  • Overvoltage protection in sensitive electronic equipment

Features:

  • High reliability per military standards
  • Robust glass hermetic sealed construction
  • Precise Zener voltage
  • Low dynamic impedance
  • Available with various screening levels

Benefits:

  • Stable voltage output under varying conditions
  • Protection against voltage transients and spikes
  • Extended operational life in harsh environments
  • Improved circuit stability and performance
  • Reduced risk of component failure due to voltage fluctuations

Additional Details:

The JANTX1N748A-1 is specifically designed to meet stringent military specifications. The 'JANTX' prefix indicates it has undergone enhanced screening and testing procedures to ensure high levels of reliability. The glass hermetic seal protects the diode from moisture and contaminants. It's crucial to consult the manufacturer's datasheet for specific Zener voltage, power dissipation, and operating temperature range. This diode provides a stable reference voltage and excellent transient suppression capabilities. The low dynamic impedance ensures minimal voltage changes with variations in current. This makes it ideally suited for critical applications needing dependable voltage regulation and protection, particularly in military, aerospace, and other high-reliability systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess