EN
  • EN
  • DE

JANTX1N3890

Part No JANTX1N3890
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 12A DO203AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500/304
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 200ns
Current - Reverse Leakage @ Vr 10μA @ 100V
Capacitance @ Vr, F 115pF @ 10V, 1MHz
Mounting Stud Mount
Package DO-203AA, DO-4, Stud
Manufacturer Package DO-203AA
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 760913-JANTX1N3890
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 1N3890
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian JANTX1N3890 CAD Model

Description

The JANTX1N3890 is a high-reliability silicon rectifier diode manufactured by Microsemi Corporation. It is specifically designed and tested for use in demanding military, aerospace, and high-reliability applications where performance and consistency are critical. The JANTX designation signifies that this diode has undergone rigorous testing and screening to meet stringent military specifications.

Applications

  • Military Power Supplies
  • Aerospace Systems
  • High-Reliability Industrial Equipment
  • Avionics
  • Space Applications
  • Critical Medical Devices
  • High-End Instrumentation

Features

  • JANTX Qualification: Meets stringent military specifications for reliability and performance.
  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Hermetically Sealed Package: Ensures environmental protection and long-term reliability.
  • High Reverse Voltage Rating: Suitable for use in high voltage circuits.
  • Low Reverse Leakage Current: Minimizes power losses and improves circuit efficiency.
  • Controlled Avalanche Characteristics: Provides predictable performance under reverse breakdown conditions.

Benefits

  • Exceptional Reliability: Ensures dependable performance in critical applications.
  • Long Service Life: Designed for extended operation in harsh environments.
  • Stable Performance: Maintains consistent electrical characteristics over a wide temperature range.
  • High Voltage Protection: Provides protection against voltage transients and surges.

Additional Details

The JANTX1N3890 typically features a voltage rating of 400V and a forward current rating of 3A. The hermetically sealed package protects the diode from moisture, dust, and other contaminants, ensuring long-term stability. The diode's controlled avalanche characteristics allow it to safely dissipate energy during reverse voltage transients. This device is commonly used in power supplies, voltage regulators, and other circuits where high reliability and performance are essential. Engineers selecting this diode should consult the Microsemi datasheet for detailed specifications, including surge current ratings, thermal resistance, and derating curves to ensure optimal performance and compliance with application requirements. Proper handling and storage procedures should be followed to maintain the diode's integrity.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5541 $66.2164
9+ $13.5828 $122.2452
14+ $13.1584 $184.2176
19+ $12.7339 $241.9441
24+ $12.3095 $295.4280
32+ $11.0360 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess