EN
  • EN
  • DE

JANSR2N7389

Part No JANSR2N7389
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description TRANSISTOR P-CHANNEL(BVdss=-100V, Rds(on)=0.30ohm, Id=-6.5A) | P CHANNEL MOSFET TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tray
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 6.5A
Drive Voltage (Max Rds On, Min Rds On) 12V
Rds On (Maximum) at Id, Vgs 350mOhm at 6.5A, 12V
Gate Source Voltage(th) (Maximum) at Id 4V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 45nC at 12V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-205AF (TO-39)
Manufacturer Package TO-205AF Metal Can
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 1191408-JANSR2N7389
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANSR2N7389 CAD Model

Description

The JANSR2N7389 is a P-Channel MOSFET designed by Microsemi Corporation.

  • Manufacturer: Microsemi Corporation
  • Drain-Source Voltage: 100V
  • Continuous Drain Current: 6.5A
  • On-Resistance: 350mOhm @ 6.5A and 12V gate-source voltage
  • Package: TO-205AF (TO-39)
  • Power Dissipation: 25W
  • Gate Charge (Qg): 45nC @ 12V gate-source voltage
  • Gate-Source Voltage(th): 4V @ 1mA
  • Operating Temperature: -55°C to 150°C
  • Status: Obsolete and has a limited supply and demand

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess