EN
  • EN
  • DE

D16-4148E3/TU

Part No D16-4148E3/TU
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GEN PURP 100V 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Diode Configuration 8 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 100 µA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP;5;9;7;10;8;3;4;2;1;785;4530;118;4817;1514;641;31;4878;5272;600039;5700;2832;1242;4786;600026;4024;448;4084;238;478;4004;18;1214;600425;353;150;278;600066;1727;3372;954;568;488;10;3757;277;596;835;5403;20;846;1261;4076;600057;1560;600;172;5399;3473;1655;497;1801;296;264;365;600018;2679;600277;112;751;2946;1740;281;1697;818;0;126643;126640;126639;126642;126633;126635;126637;126644;126641;126636;79;126638;46774;125048;97407;106277;97408;119831;106278;100068;119832;97409;119833;96096;96094;97412;97411;97410;96095;119835;131675;94733;94735;112640;94736;94737;105841;105839;97400;102684;75214;58762;79028;79029;79030;79031;8607;80426;99616;80425;104608;79032;79033;79034;79035;79036;79037;79038;79039;79040;79041;79042;79026;79027;89284;79043;79044;79067;79045;79046;79047;79048;79049;79050;79051;79052;79053;79054;5141;79055;79056;79057;52929;58;120156;49746;49511;15837;31842;24656;31834;16495;105310;104356;114222;128261;16496;16492;35757;16491;108665;108666;108667;108668;108669;108670;108671;108672;108675;108676;14343;97432;97401;97402;97403;97413;97414;97415;97416;97417;97418;97404;97405;97406;97419;97420;79058;79059;79060;79061;79062;16453;105835;97422;97421;91052;6945;97998;1058;27095;50725;50726;97423;123744;123747;123750;97424;97425;97426;97427;97428;97429;4066;19042;93094;14208;16452;31564;93304;16328;44152;51530;16494;97430;97431;21716;29796;61;3;2;243;250;1;17;6;0;2;4;7;1;40159;40256;753660;40257;40258;121855;121979;121980;121981;121982;169589;169590;169640;463419;203535;203536;203594;203678;492023;229256;249974;689332;267969;267970;267979;267994;281710;281711;281746;281810;281811;758797;92715;92716;758798;103969;109048;186525;186526;1;1;317106;346646;763402;400378;400397;729988;403043;407938;408009;409284;3 V;5 V;7 V;8 V;10 V;15 V;16 V;20 V;24 V;25 V;30 V;35 V;40 V;45 V;48 V;50 V;57 V;60 V;65 V;70 V;75 V;80 V;85 V;90 V;100 V;110 V;120 V;135 V;140 V;150 V;160 V;170 V;175 V;180 V;200 V;240 V;250 V;300 V;325 V;350 V;400 V;450 V;500 V;600 V;650 V;700 V;800 V;1000 V;1200 V;1.2 kV;1300 V;1400 V;1500 V;1600 V;1700 V;1800 V;2000 V;2200 V;2400 V;2500 V;2600 V;2800 V;3000 V;3200 V;3300 V;3400 V;3600 V;4000 V;4500 V;5000 V;6000 V;6500 V;8000 V;9600 V;10000 V;11000 V;12000 V;15000 V;16000 V;16800 V;19000 V;20000 V;22000 V;24000 V;25000 V;30000 V;32000 V;35000 V;40000 V;48000 V;51000 V;56000 V;64000 V;230841;73566;103105;103106;143058;158730;184068;184069;190347;194545;214789;238101;273824;273825;277984;277985;287296;68833;68840;77306;84053;84054;85651;85656;91333;94574;94575;100303;100307;101622;105844;105846;110607;111480;111482;114509;114511;140417;140421;145788;145789;148508;148509;156931;156938;166672;182276;182282;187363;187364;192956;192960;193591;198380;198381;213257;213261;217170;218536;221269;236734;236750;255853;272951;274542;119750;119769;50900;55041;56784;59233;60917;62729;167594;131531;134234;136004;201594;201620;171884;172893;174961;176074;177265;178265;177965;179055;180027;227192;227205;206055;208238;209270;210111;210682;247706;247731;230808;231377;232316;232867;233467;266261;266286;252046;252962;270408;293724;293732;72441;72471;79867;79876;86826;86839;82045;92137;96661;102511;102532;99001;107648;107663;104759;112161;112165;115884;115889;119413;119415;142049;142062;146211;144300;148963;148968;151537;151539;154437;154440;152779;158363;158377;161099;163152;163154;840828;165314;167361;183493;183499;186219;188168;188170;190272;190274;191763;191765;193820;193827;196478;196480;199985;199987;201399;214394;214396;217789
Ultra Librarian 3D Model Ultra Librarian D16-4148E3/TU CAD Model

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess