EN
  • EN
  • DE

APT80GA60B

Part No APT80GA60B
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 143A 625W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 143A
Pulsed Collector Current 240A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 47A
Maximum Power Dissipation 625W
Total Switching Energy(Ets) 840μJ (on), 751μJ (off)
Input Type Standard
Gate Charge 230nC
Turn-on and Turn-off delay time 23ns/158ns
Testing Conditions 400V, 47A, 4.7 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051486-APT80GA60B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT80GA60B CAD Model

Description

APT80GA60B Description

The APT80GA60B is a robust IGBT module that offers high-efficiency performance across a wide range of applications. Known for its ability to handle high power levels, it is a perfect fit for demanding electronic systems.

  • Features and Benefits:
    • High current capability
    • Low on-state voltage drop
    • Rugged package with high thermal conductivity
  • Applications:
    • Inverter systems
    • High-frequency industrial systems
    • Electric vehicle drives
    • Renewable energy plants

This IGBT module is engineered for optimal performance even under extreme conditions, making it an essential component for critical power applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess